EN
  • EN
  • DE

EMC NY3KJ - FAN 60 X 60MM, DD670 860 860G 890

Part No EMC NY3KJ - FAN 60 X 60MM, DD670 860 860G 890
Manufacturer EMC
Catalog Fan
Description FAN 60 X 60MM, DD670 860 860G 890
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1398538-EMC NY3KJ - FAN 60 X 60MM, DD670 860 860G 890
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC NY3KJ - FAN 60 X 60MM, DD670 860 860G 890 CAD Model

Description

The EMC NY3KJ is a specially designed cooling fan with dimensions of 60 x 60mm, tailored for seamless compatibility with EMC Data Domain systems, including the DD670, DD860, DD860G, and DD890 models. This fan plays an essential role in maintaining the operational efficiency of these data storage systems by ensuring they remain within their optimal thermal thresholds. Effective heat dissipation is critical in preventing performance degradation and potential system failures due to overheating.This cooling fan is distinguished by its efficient airflow dynamics, designed to maximize cooling while maintaining lower noise levels, making it ideal for environments where maintaining a quiet workspace is important. The NY3KJ fan facilitates easy installation and quick replacement, features that are invaluable in minimizing maintenance time and ensuring continuous system operation, which is critical in data management and storage applications.Durability and reliability are key attributes of the EMC NY3KJ fan, built to endure the rigors of constant operation in demanding data center environments. Its contribution to the effective cooling of EMC's Data Domain DD670, DD860, DD860G, and DD890 systems cannot be overstated, ensuring that these systems deliver high performance and reliability essential for managing critical data.

You May Also Be Interested in

CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
Dell
FAN PE1855/PE1955
Need more? Email Us
CISCO
Nexus Fan Tray for Nexus 9504 chassis, Port-side I
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess