EN
  • EN
  • DE
  • IT

EMC P-DD7200-4E45 - DataDomain 7200

Part No EMC P-DD7200-4E45 - DataDomain 7200
Manufacturer EMC
Catalog Storage Machines
Description DataDomain 7200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400932-EMC P-DD7200-4E45 - DataDomain 7200
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC P-DD7200-4E45 - DataDomain 7200 CAD Model

Description

The EMC P-DD7200-4E45 is a powerhouse in the DataDomain 7200 series, engineered for enterprise-level data protection, backup, and deduplication. Its robust design offers a storage capacity tailored for large-scale environments demanding high-throughput, reliability, and scalability. The system’s deduplication technology stands out by significantly reducing the amount of storage required for backup data, optimizing storage costs, and facilitating longer retention periods. The P-DD7200 is adept at handling concurrent backup and archive processes, ensuring that data recovery points are up-to-date and easily retrievable. It supports an extensive range of backup and replication methodologies, integrating smoothly into diverse IT environments. Advanced encryption and data integrity features provide a secure repository for critical data, safeguarding it against unauthorized access and ensuring compliance with regulatory standards. The system is designed for streamlined management, allowing for simplified storage administration and the ability to quickly adapt to changing business needs.

You May Also Be Interested in

EMC
Data Domain 21TB
Need more? Email Us
EMC
Unity 400with 4x1.8TB 10K Vault
Need more? Email Us
EMC
EMC VNX7500
Need more? Email Us
EMC
EMC ISILION X400 CTO
Need more? Email Us
EMC
EMC VNX5300 w/ 8 x 600gb 2.5in
Need more? Email Us
EMC
EMC 25-slot Disk Array Enclosure for 2.5in VNX
Need more? Email Us
EMC
EMC VNX5200 2.5 DPE Unified
Need more? Email Us
EMC
Unity 400 with 4 x 6TB 7.2K Vault drives (12x3.5)
Need more? Email Us
EMC
EMC VNX Datamover VNX5300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess