EN
  • EN
  • DE

EMC UNITY300-4800 - Unity 300 with 4 x1.2TB 10K Vault drives

Part No EMC UNITY300-4800 - Unity 300 with 4 x1.2TB 10K Vault drives
Manufacturer EMC
Catalog Storage Machines
Description Unity 300 with 4 x1.2TB 10K Vault drives
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401019-EMC UNITY300-4800 - Unity 300 with 4 x1.2TB 10K Vault drives
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC UNITY300-4800 - Unity 300 with 4 x1.2TB 10K Vault drives CAD Model

Description

The EMC UNITY300-4800 represents a configuration of the Unity 300 storage array, incorporating four 1.2TB 10K RPM vault drives. This model is part of the EMC Unity series, which is designed for flash-optimized storage with a focus on simplicity, flexibility, and affordability. The Unity 300 offers unified storage with support for block, file, and VMware VVols, making it an ideal solution for small to medium-sized enterprises looking for performance and efficiency. Its All-Flash and Hybrid Flash configurations, combined with a rich set of data services like snapshot, replication, and data mobility, provide a solid foundation for diverse workload requirements. The system also features a simple, user-friendly management interface that streamlines storage operations. Integrated cloud tiering capabilities allow for automatic tiering of inactive data to the cloud, optimizing storage resources and costs. The EMC Unity 300 is a versatile and reliable storage solution that delivers high performance, data protection, and scalability, catering to the evolving needs of businesses.

You May Also Be Interested in

NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us
Lenovo
Lenovo V3700 controller SFF
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF SAS Dual Controller
Need more? Email Us
Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess