EN
  • EN
  • DE

EMC UNITY300-LFF-24000 - Unity 300 with 4 x 6TB 7.2K Vault drives (12x3.5)

Part No EMC UNITY300-LFF-24000 - Unity 300 with 4 x 6TB 7.2K Vault drives (12x3.5)
Manufacturer EMC
Catalog Storage Machines
Description Unity 300 with 4 x 6TB 7.2K Vault drives (12x3.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401006-EMC UNITY300-LFF-24000 - Unity 300 with 4 x 6TB 7.2K Vault drives (12x3.5)
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC UNITY300-LFF-24000 - Unity 300 with 4 x 6TB 7.2K Vault drives (12x3.5) CAD Model

Description

The EMC UNITY300-LFF-24000 is a formidable storage solution designed for businesses that require both reliability and high capacity. At the heart of this system lies the Unity 300 platform, known for its straightforward management and robust data protection features. The unit is equipped with four 6TB 7.2K Vault drives, housed in a 12x3.5 inch large form factor (LFF) enclosure, totaling 24TB of raw storage capacity. This configuration is particularly well-suited for applications that demand substantial storage space but can operate with the moderate performance of 7200 RPM drives. Features of the UNITY300 include integrated snapshots and replication for data protection, tiering capabilities to optimize storage performance and usage, and a user-friendly interface that simplifies administration tasks. The UNITY300's architecture is designed for scalability, ensuring that businesses can expand their storage infrastructure as their needs grow. The system's compatibility with a variety of environments, including virtualized ones, makes it a versatile choice for many IT scenarios. Despite its emphasis on capacity, the EMC UNITY300 does not compromise on performance, offering a balance that meets the needs of a wide range of workloads.

You May Also Be Interested in

NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess