EN
  • EN
  • DE

NCT7904D

Part No NCT7904D
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Thermal Management
Description IC H/W MONITOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tray
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -20°C to 100°C
Accuracy ±1°C
Topology ADC, Comparator, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3.3V
Temperature Range - Operating -20°C to 100°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 045169-NCT7904D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCT7904D CAD Model

Description

The Nuvoton Technology Corporation of America NCT7904D is a hardware monitor integrated circuit that is used to monitor the temperature of electronic devices. It has a sensing temperature range of -20°C to 100°C with an accuracy of ±1°C.

  • Sensing Temperature Range: -20°C to 100°C
  • Accuracy: ±1°C
  • Output Type: I²C/SMBus
  • Topology: ADC, comparator, and register bank
  • Sensor Types: Internal and External
  • Output Alarms: Yes
  • Output Fans: Yes
  • Supply Voltage: 3.3V
  • Package: 48-LQFP (7x7)
  • Market Status: Active with medium popularity

You May Also Be Interested in

Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7720 $63.0880
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7279 $258.0138
29+ $10.5147 $304.9263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,012 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess