EN
  • EN
  • DE

EMC VNX51D256010F - EMC VNX5100 w/ 4 x 600gb 2.5"

Part No EMC VNX51D256010F - EMC VNX5100 w/ 4 x 600gb 2.5"
Manufacturer EMC
Catalog Storage Machines
Description EMC VNX5100 w/ 4 x 600gb 2.5"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400903-EMC VNX51D256010F - EMC VNX5100 w/ 4 x 600gb 2.5"
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC VNX51D256010F - EMC VNX5100 w/ 4 x 600gb 2.5" CAD Model

Description

The EMC VNX51D256010F represents the EMC VNX5100 storage system, complemented with four 600GB 2.5-inch drives, engineered for mid-sized to enterprise-level operations requiring high-performance and reliable storage solutions. It is part of the EMC VNX series, known for its innovative technology that combines powerful and flexible hardware architecture with advanced software capabilities. The VNX5100 model supports a mix of flash and traditional spinning disks, allowing businesses to tailor their storage environment to their specific performance and capacity needs. With its 4 x 600GB drives, this configuration offers quick access to critical data while providing a scalable path for growth as data demands increase. The system is designed for a variety of applications, including virtualized environments, databases, and file sharing, providing consistent performance and data protection features. It includes EMC’s Unisphere management suite, which simplifies storage administration tasks and enhances visibility across the storage environment.

You May Also Be Interested in

Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF SAS Dual Controller
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess