EN
  • EN
  • DE

EMC VNXB6GSDAE15 - EMC 15-slot Disk Array Enclosure for 3.5in VNX

Part No EMC VNXB6GSDAE15 - EMC 15-slot Disk Array Enclosure for 3.5in VNX
Manufacturer EMC
Catalog Storage Machines
Description EMC 15-slot Disk Array Enclosure for 3.5in VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400908-EMC VNXB6GSDAE15 - EMC 15-slot Disk Array Enclosure for 3.5in VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC VNXB6GSDAE15 - EMC 15-slot Disk Array Enclosure for 3.5in VNX CAD Model

Description

The EMC VNXB6GSDAE15 Disk Array Enclosure is specifically designed for the 3.5"" drive bays in the EMC VNX series, offering a highly scalable and flexible storage solution. With 15 slots available, it allows for significant expansion of your storage capacity, accommodating both high-capacity HDDs for bulk storage and high-performance SSDs for demanding applications. This blend of flexibility ensures that varying storage needs can be met with efficiency and scalability. Engineered for reliability and high performance, this enclosure supports the VNX series' unified storage capabilities, seamlessly integrating with existing infrastructure to provide enhanced storage performance. Its robust design includes redundant power supplies and a cooling system that ensures continuous, reliable operation. This enclosure is an excellent choice for businesses looking to expand their storage in VNX environments, offering a mix of performance, capacity, and reliability.

You May Also Be Interested in

NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us
Lenovo
Lenovo V3700 controller SFF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess