EN
  • EN
  • DE

XE104L30

Part No XE104L30
Manufacturer Okaya Electric America, Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195250-XE104L30
Categories Custom Parts
Manufacturer Okaya Electric America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XE104L30 CAD Model

Description

The XE104L30, manufactured by Okaya Electric America, Inc., is a surge arrester. These are protective devices designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, power line faults, or switching transients.

Applications:

  • Power supplies: Protects power supplies from voltage surges.
  • Telecommunications equipment: Safeguards communication lines and equipment.
  • Industrial control systems: Protects control systems from voltage transients in industrial environments.
  • Renewable energy systems: Protects solar inverters and other renewable energy equipment.
  • Lighting systems: Prevents damage to lighting systems from voltage surges.
  • Data lines: Provides surge protection for data communication lines.

Features:

  • High surge current capability: Can withstand high surge currents without failure.
  • Low clamping voltage: Limits the voltage across the protected equipment during a surge event.
  • Fast response time: Quickly responds to voltage surges.
  • Compact size: Designed for easy integration into electronic circuits.
  • High insulation resistance: Provides high insulation resistance to prevent leakage current.
  • Compliance with industry standards: Meets relevant industry standards for surge protection.
  • Long life expectancy: Offers a long operational life.

Benefits:

  • Protection against voltage surges: Safeguards electronic equipment from damage due to voltage surges.
  • Improved system reliability: Enhances the reliability of electronic systems.
  • Reduced downtime: Minimizes downtime due to surge-related failures.
  • Cost savings: Prevents costly repairs or replacements of damaged equipment.
  • Enhanced safety: Provides a safer operating environment for electronic equipment.

The XE104L30 operates by diverting excess current from a voltage surge to ground, thereby protecting the connected equipment from overvoltage. When a surge occurs, the arrester's internal components conduct the surge current, limiting the voltage across the protected equipment to a safe level. The arrester is designed to handle repeated surge events without degradation in performance. Its fast response time ensures that it can quickly react to voltage surges, minimizing the risk of damage. The device is typically connected in parallel with the equipment it is protecting. Properly grounding the surge arrester is essential for effective surge protection. They often utilize gas discharge tubes or metal oxide varistors (MOVs) as core components.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-7 HT 580480 Cells 28nm Technology 1V 1155-Pin FC-BGA Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Inphi Corporation
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
FPGA XC3S400 Family 3584 Logic Units 8064 Cells 1.2V 144-Pin TQFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess