EN
  • EN
  • DE

UA7808KM

Part No UA7808KM
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231415-UA7808KM
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA7808KM CAD Model

Description

The UA7808KM is a three-terminal positive voltage regulator manufactured by Fairchild/ON Semiconductor. This regulator is designed to provide a fixed output voltage of 8 volts with a maximum output current of 1 amp. It is part of the 78xx series of linear voltage regulators, known for their ease of use and robust performance.

Applications:

  • Power Supplies: Used in linear power supplies to provide a stable 8V output for various electronic circuits.
  • Battery Chargers: Employed in battery charging circuits to regulate the charging voltage.
  • Microcontroller Power: Provides a regulated 8V supply for microcontrollers and other digital logic devices.
  • Instrumentation: Used in test and measurement equipment to ensure a stable voltage source.
  • Automotive Electronics: Applied in automotive circuits that require a regulated 8V supply.

Features:

  • Fixed 8V Output: Provides a stable and precise 8V output voltage.
  • 1A Output Current: Delivers up to 1 amp of output current to power various loads.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short Circuit Protection: Prevents damage to the regulator and connected circuitry in the event of a short circuit.
  • Safe Operating Area Protection: Ensures the regulator operates within its safe operating limits.

Benefits:

  • Stable Voltage Supply: Provides a consistent and reliable 8V output, ensuring proper operation of connected circuits.
  • Easy to Use: Requires minimal external components for operation, simplifying circuit design.
  • Robust Protection: Thermal overload and short circuit protection enhance the reliability and longevity of the regulator.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation.
  • Versatile Application: Suitable for a wide range of electronic applications requiring a fixed 8V supply.

Additional Details:

The UA7808KM typically requires a minimum input voltage of around 10.5V to maintain regulation. It is available in a TO-252 package. The regulator also features internal current limiting, which prevents excessive current from flowing in the event of a short circuit or overload. A small output capacitor (e.g., 0.1 μF) is typically recommended to improve stability and transient response. The UA7808KM is a simple and reliable solution for providing a regulated 8V supply in a wide variety of electronic circuits. It is important to provide adequate heat sinking to prevent overheating, especially when operating at higher output currents. The device is widely used in both hobbyist and professional applications due to its ease of use and robust performance. Additional specifications include the input voltage range, output voltage tolerance, quiescent current, and thermal resistance. Proper layout and grounding techniques are essential for minimizing noise and ensuring stable operation. The UA7808KM remains a popular choice for voltage regulation in many applications due to its simplicity, reliability, and cost-effectiveness.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess