EN
  • EN
  • DE

B37982N5104M000

Part No B37982N5104M000
Manufacturer EPCOS (TDK)
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 50V Z5U RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer EPCOS (TDK)
Series B37982N
Packaging Bulk
Part Status Obsolete(EOL)
Capacitance 0.1μF
Tolerance ±20%
Voltage Rating DC 50V
Temperature Coefficient Z5U
Operating Temperature Range -30°C ~ 85°C
Applications General
Mounting Style Through Hole
Package Radial
Dimension 0.217" L x 0.197" W (5.50mm x 5.00mm)
Height - Seated (Maximum) 0.098" (2.50mm)
Lead Spacing 0.098" (2.50mm)
Lead Style Formed Leads - Kinked
Win Source Part Number 763886-B37982N5104M000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B37982N5104M000 CAD Model

Description

The EPCOS (TDK) B37982N5104M000 is a ceramic capacitor designed for a variety of electronic applications where stable capacitance and reliable performance are required. This capacitor is frequently used in filtering, decoupling, and energy storage circuits.

Applications

  • Power Supplies: Used for smoothing DC voltage and reducing ripple in power supply circuits.
  • Consumer Electronics: Found in devices such as TVs, audio equipment, and home appliances for decoupling and filtering purposes.
  • Automotive Electronics: Utilized in automotive control systems to provide stable operation under harsh environmental conditions.
  • Industrial Equipment: Used in industrial control systems and machinery for reliable performance and noise reduction.
  • LED Lighting: Employed in LED drivers to stabilize DC voltage and improve lighting stability.

Features

  • High Capacitance Value: Provides effective energy storage and filtering capabilities.
  • Small Size: Allows for use in compact electronic designs with limited space.
  • Stable Performance: Maintains consistent capacitance over a wide temperature and voltage range.
  • Surface Mount Technology (SMT): Enables automated assembly and soldering, reducing manufacturing costs and enhancing reliability.
  • RoHS Compliant: Meets environmental regulations, making it suitable for global distribution and eco-friendly applications.

Benefits

  • Improved Circuit Stability: Provides stable capacitance, reducing voltage fluctuations and noise in electronic circuits.
  • Efficient Filtering: Filters out unwanted signals and noise, enhancing the performance of electronic devices.
  • Compact Design: Enables integration into small and space-constrained electronic devices and circuit boards.
  • Reduced Manufacturing Costs: Surface mount technology facilitates automated assembly, lowering labor costs and increasing production efficiency.
  • Environmental Compliance: RoHS compliance ensures the component meets environmental standards, making it safe and environmentally responsible.

Additional Details

The B37982N5104M000 ceramic capacitor is typically constructed with a multi-layer ceramic structure. The capacitance value and voltage rating are critical parameters to consider when selecting this capacitor for specific applications. The component is designed for surface mount assembly, simplifying integration into automated manufacturing processes. The operating temperature range and tolerance are also important specifications to consider. Refer to the manufacturer's datasheet for detailed information on capacitance tolerance, voltage rating, temperature coefficient, and operating temperature range. The capacitor's dielectric material and construction contribute to its stability and dependability in various operating conditions.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess