EN
  • EN
  • DE

B38202-A1302-W310-A01

Part No B38202-A1302-W310-A01
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1408+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752085-B38202-A1302-W310-A01
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B38202-A1302-W310-A01 CAD Model

Description

The B38202-A1302-W310-A01 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are electronic components used to selectively filter signals in radio frequency (RF) applications. This particular filter is designed for specific frequencies within the RF spectrum and exhibits excellent performance characteristics.

Applications

  • Wireless communication systems: Used in mobile phones, base stations, and other wireless devices to filter unwanted signals and improve signal quality.
  • Remote control systems: Suitable for filtering signals in remote control receivers, ensuring reliable operation.
  • Navigation systems: Employed in GPS and other navigation devices for signal filtering to enhance accuracy.
  • Automotive applications: Used in keyless entry systems, tire pressure monitoring systems (TPMS), and other automotive RF systems.
  • Industrial RF applications: Incorporated into various industrial control and monitoring systems that rely on wireless communication.

Features

  • High selectivity: Provides excellent rejection of unwanted signals outside the desired frequency band.
  • Low insertion loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • Small size: Compact design allows for integration into space-constrained applications.
  • Stable performance: Offers consistent performance over a wide temperature range.
  • Robust construction: Designed to withstand harsh environmental conditions.

Benefits

  • Improved signal quality: Filters out noise and interference, resulting in clearer and more reliable signals.
  • Enhanced system performance: Enables more efficient use of the available frequency spectrum.
  • Reduced component count: Integrates filtering functionality into a single device, simplifying circuit design.
  • Lower power consumption: Minimizes signal loss, reducing the power required for signal transmission.
  • Increased system reliability: Robust design ensures long-term performance and stability.

Additional Details

This SAW filter operates at a specific center frequency (research is needed to determine the exact frequency for this specific part number). It has a defined bandwidth and insertion loss characteristic. The filter is typically surface-mount (SMD) for automated assembly. The operating temperature range typically spans from -40°C to +85°C, depending on the specific requirements. Precise specifications like impedance, bandwidth, and attenuation can be found in the product datasheet provided by EPCOS (TDK). This SAW filter is designed for 50 Ohm impedance systems.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess