EN
  • EN
  • DE

B39162-B3522-U410

Part No B39162-B3522-U410
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818408-B39162-B3522-U410
Ultra Librarian 3D Model Ultra Librarian B39162-B3522-U410 CAD Model

Description

The B39162-B3522-U410 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are essential components in RF (Radio Frequency) systems, used to selectively pass or reject signals based on their frequency. This particular filter is designed for specific wireless communication applications.

Applications:

  • Wireless communication devices (e.g., mobile phones, tablets)
  • Base stations
  • RF transceivers
  • Wireless modules
  • Satellite communication systems
  • Navigation systems

Features:

  • Sharp selectivity: Provides excellent attenuation of unwanted signals outside the desired frequency band.
  • Low insertion loss: Minimizes signal loss within the passband, improving signal strength and range.
  • Small form factor: Designed for compact integration into space-constrained devices.
  • Stable performance over temperature: Ensures consistent filtering characteristics across a wide range of operating temperatures.
  • Surface mountable: Suitable for automated assembly processes, reducing manufacturing costs.

Benefits:

  • Improved receiver sensitivity: By filtering out unwanted signals, the receiver can detect weaker signals, improving overall performance.
  • Increased communication range: Low insertion loss ensures minimal signal attenuation, extending the communication range of wireless devices.
  • Reduced interference: Sharp selectivity minimizes interference from adjacent channels, improving signal quality.
  • Reliable operation: Stable performance over temperature guarantees consistent filtering characteristics in various environmental conditions.
  • Cost-effective filtering solution: Provides a high-performance filtering solution at a competitive price.

Additional Details:

The B39162-B3522-U410 SAW filter is specifically designed for a particular frequency band used in wireless communication. The exact frequency and bandwidth are tailored to the specific application it is intended for. The filter's compact size allows it to be easily integrated into small devices. Its surface mountable design facilitates efficient automated assembly. Accurate specifications, including center frequency, bandwidth, and insertion loss, can be found in the product datasheet. This filter plays a critical role in ensuring reliable and efficient wireless communication.

You May Also Be Interested in

Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,290 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess