EN
  • EN
  • DE

TDA1519CTH/N3,518

Part No TDA1519CTH/N3,518
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 22W MONO 20HSOP / Audio Amp Speaker 1-CH Mono/2-CH Stereo 22W Class-B 20-Pin HSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Class B
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 22W x 1 @ 4 Ohm; 11W x 2 @ 2 Ohm
Operating Supply Voltage 6 V ~ 17.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -25°C ~ 150°C (TJ)
Manufacturer Package 20-HSOP
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796521-TDA1519CTH/N3,518
Popularity Medium
Supply and Demand Status Limited
Family Name TDA1519C
Introduction Date October 16, 1998
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA1519CTH/N3,518 CAD Model

Description

The TDA1519CTH/N3,518 is a high-performance, integrated class-B power amplifier designed and manufactured by NXP Semiconductors. This robust audio amplifier is ideal for automotive applications, as well as for portable audio devices, and is widely recognized for its reliability and efficiency.

Key Features

  • Power Output: The TDA1519CTH/N3,518 can deliver an impressive 22 W of continuous output power per channel into a 4-ohm load, with low distortion and noise, ensuring high-quality audio reproduction.
  • Operating Voltage: It operates over a wide supply voltage range from 8 V to 18 V, making it versatile for use in various electronic devices.
  • Thermal Protection: The device includes an integrated thermal protection circuit that prevents the amplifier from overheating, enhancing its longevity and reliability.
  • Short-Circuit Resilience: It is equipped with short-circuit protection features that safeguard the amplifier against damage from output short circuits to the ground or to the supply voltage.
  • Flexibility: The TDA1519CTH/N3,518 offers flexibility in application, with the ability to be used in bridge-tied load (BTL) or stereo configurations.

Applications

The TDA1519CTH/N3,518 is specifically designed to meet the rigorous demands of automotive audio systems but is also well-suited for home audio applications, portable speakers, and other multimedia devices where high-quality sound is desired.

Package and Quality

Packaged in a sturdy, heat-dissipating HSOP24 package, the TDA1519CTH/N3,518 is designed to withstand the challenging conditions of automotive environments. NXP's commitment to quality ensures that each amplifier meets stringent standards for performance and reliability.

Environmental Compliance

NXP Semiconductors is dedicated to environmental stewardship. The TDA1519CTH/N3,518 complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making this product an environmentally responsible choice for audio amplification solutions.

You May Also Be Interested in

Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
Lowest to $4.0541

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,206 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess