EN
  • EN
  • DE

B39162-B8819-P810-S05

Part No B39162-B8819-P810-S05
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752100-B39162-B8819-P810-S05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39162-B8819-P810-S05 CAD Model

Description

The B39162-B8819-P810-S05 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are crucial for signal processing in RF (Radio Frequency) circuits, selectively allowing desired frequencies to pass while attenuating unwanted frequencies, ultimately improving signal quality and reducing interference.

Applications:

  • Cellular Communication: Commonly used in mobile phones and base stations for filtering signals in various cellular bands (GSM, CDMA, UMTS, LTE).
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and access points for filtering signals and improving network performance.
  • Wireless Communication Systems: Utilized in various wireless communication systems, including Bluetooth devices and wireless sensors.
  • Automotive Applications: Found in car navigation systems, remote keyless entry systems, and other automotive communication systems.
  • Satellite Communication: Used in satellite receivers and transmitters for filtering signals and improving signal-to-noise ratio.

Features:

  • High Selectivity: Provides excellent rejection of out-of-band signals, minimizing interference.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency band, ensuring efficient signal transmission.
  • Small Size: Compact design allows for integration into small electronic devices.
  • Surface Mount Device (SMD): Designed for easy and efficient assembly on printed circuit boards (PCBs).
  • Stable Performance: Offers stable performance over a wide range of temperatures and operating conditions.

Benefits:

  • Improved Signal Quality: Enhances signal clarity and reliability by effectively filtering out unwanted noise and interference.
  • Enhanced Device Performance: Optimizes the performance of wireless devices and communication systems by isolating the desired frequency bands.
  • Reduced Interference: Minimizes the impact of unwanted signals on sensitive electronic components, improving overall system stability.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Cost-Effective Solution: Offers a reliable and efficient filtering solution at a competitive price point.

Additional Details:

SAW filters such as the B39162-B8819-P810-S05 operate by converting electrical signals into mechanical waves on a piezoelectric substrate. These waves are then filtered based on their frequency, and converted back into electrical signals. The design and materials of the SAW filter are crucial for achieving the desired frequency response and performance characteristics. Refer to the EPCOS (TDK) datasheet for specific electrical characteristics, mechanical dimensions, and environmental specifications to ensure proper implementation in your circuit design. This includes detailed information on insertion loss, passband ripple, and out-of-band rejection.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0951 $58.0110
1,480+ $0.0781 $115.5880
2,295+ $0.0757 $173.7315
3,155+ $0.0732 $230.9460
4,085+ $0.0707 $288.8095
5,465+ $0.0634 $346.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess