EN
  • EN
  • DE

B39162B8636P810

Part No B39162B8636P810
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description Signal Conditioning GNSS Extractor.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986411-B39162B8636P810
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39162B8636P810 CAD Model

Description

The EPCOS (TDK) B39162B8636P810 is a SAW (Surface Acoustic Wave) filter designed for use in wireless communication systems. Specifically, it's tailored for applications in the 1626.5 MHz frequency band, commonly used in cellular and other wireless technologies.

Applications

  • Mobile communication systems (cellular base stations, handsets)
  • Wireless infrastructure
  • Satellite communication systems
  • RF front-end modules
  • ISM band applications

Features

  • Center Frequency: Optimized for 1626.5 MHz.
  • Low Insertion Loss: Minimizes signal attenuation, improving overall system performance.
  • High Attenuation: Provides excellent rejection of unwanted signals outside the passband, reducing interference.
  • Small Size: Compact form factor allows for integration into space-constrained devices.
  • Surface Mount Device (SMD): Simplifies assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • Stable Performance: Reliable performance over a wide temperature range.

Benefits

  • Improved System Performance: Low insertion loss and high attenuation contribute to better signal quality and increased range.
  • Reduced Interference: Effective filtering minimizes the impact of unwanted signals, improving reliability.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Cost-Effective: SMD packaging and reliable performance reduce manufacturing and maintenance costs.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Additional Details

SAW filters like the B39162B8636P810 utilize piezoelectric materials to convert electrical signals into mechanical waves and back. This allows for precise filtering characteristics with sharp roll-off and high attenuation. Proper impedance matching and PCB layout are critical for achieving optimal performance. The filter is designed to operate with a specific impedance, typically 50 ohms, and careful attention must be paid to the surrounding circuitry to minimize signal reflections and losses.

Technical Specifications (Typical):

  • Center Frequency: 1626.5 MHz
  • Insertion Loss: (Consult datasheet for specific value)
  • Attenuation: (Consult datasheet for specific value)
  • Impedance: 50 Ohms
  • Operating Temperature Range: (Consult datasheet for specific range)
  • Package: SMD

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4658 $58.6320
100+ $1.2028 $120.2800
150+ $1.1652 $174.7800
205+ $1.1277 $231.1785
265+ $1.0900 $288.8500
355+ $0.9773 $346.9415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess