EN
  • EN
  • DE

B39192-B5180-U410

Part No B39192-B5180-U410
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1604+
Reference case N/A
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 709585-B39192-B5180-U410
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39192-B5180-U410 CAD Model

Description

The B39192-B5180-U410 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). This filter is designed for use in RF (Radio Frequency) applications, providing signal filtering capabilities that are essential in wireless communication systems and other electronic devices. SAW filters are known for their precise frequency response, low insertion loss, and high stopband attenuation, making them suitable for demanding applications where signal integrity is critical.

Applications

  • Wireless Communication Systems: Used in mobile phones, base stations, and other wireless communication devices to filter RF signals and reduce interference.
  • RF Front-End Modules: Integrated into RF front-end modules for improved signal quality and performance.
  • Satellite Communication: Employed in satellite receivers and transmitters for signal processing and filtering.
  • Navigation Systems: Used in GPS and other navigation systems to filter unwanted signals and improve accuracy.
  • Wireless LAN (WLAN) Devices: Utilized in WLAN devices to filter signals and improve network performance.

Features

  • High Selectivity: Provides excellent selectivity to isolate desired signals from unwanted noise and interference.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring optimal signal strength.
  • High Stopband Attenuation: Effectively suppresses out-of-band signals, preventing interference.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Stable Performance: Offers consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Enhanced System Performance: Improves overall system performance by optimizing signal processing.
  • Reduced Interference: Minimizes interference from adjacent channels, improving communication reliability.
  • Compact Design: Allows for integration into space-constrained applications.
  • Reliable Operation: Ensures reliable operation in demanding environments.

Additional Details

The B39192-B5180-U410 SAW filter operates based on the principle of converting electrical signals into mechanical waves on a piezoelectric substrate. These mechanical waves propagate along the surface of the substrate and are then converted back into electrical signals. The filter's characteristics are determined by the design of the interdigital transducers (IDTs) on the substrate. The exact specifications of this filter, such as center frequency, bandwidth, insertion loss, ripple, and temperature stability, are critical for its proper implementation and can be found in the product datasheet. It is designed to operate within specific frequency bands used in various wireless communication standards. It is typically available in a surface-mount package, simplifying its integration into PCB layouts. Proper impedance matching and circuit design are important to achieve optimal performance from this SAW filter. Always consult the datasheet to adhere to the recommended operating conditions and ensure the desired performance characteristics are achieved.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,003 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess