EN
  • EN
  • DE

B39202-B7955-P810-A03

Part No B39202-B7955-P810-A03
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818432-B39202-B7955-P810-A03
Ultra Librarian 3D Model Ultra Librarian B39202-B7955-P810-A03 CAD Model

Description

The B39202-B7955-P810-A03 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are used in a variety of radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. This particular filter is designed for use in wireless communication systems to enhance signal quality and reduce interference, ultimately improving system performance.

Applications

  • Mobile Communication Devices: Employed in smartphones and tablets to filter signals in cellular networks.
  • Wireless Base Stations: Used in base stations to improve signal quality and minimize interference.
  • RF Front-End Modules: Integrated into RF front-end modules for efficient signal filtering.
  • Wireless LAN (WLAN) Systems: Utilized in Wi-Fi routers and devices for filtering signals in the 2.4 GHz or 5 GHz bands.
  • IoT Devices: Integrated into Internet of Things (IoT) devices that require wireless communication.

Features

  • High Selectivity: Provides sharp filtering characteristics with excellent rejection of out-of-band signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Small Form Factor: Compact size allows for integration into space-constrained devices.
  • Surface Mount Device (SMD): Designed for surface mount assembly, enabling automated manufacturing.
  • Specific Frequency Band: Operates at a defined frequency band optimized for specific wireless standards.
  • High Attenuation: Offers significant attenuation of unwanted signals, improving signal-to-noise ratio.

Benefits

  • Improved Signal Quality: Enhances signal clarity by filtering out noise and interference.
  • Enhanced Communication Reliability: Ensures stable and reliable wireless communication.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Compact Device Design: Allows for smaller and more efficient wireless devices.
  • Cost-Effective Filtering Solution: Provides high-performance filtering at a competitive price.

Additional Details

The B39202-B7955-P810-A03 SAW filter is designed to operate within a specific frequency range, and the exact specifications can be found in the official EPCOS (TDK) datasheet. It's crucial to consult the datasheet for detailed information on frequency response, insertion loss, attenuation characteristics, impedance matching requirements, and operating temperature range. The filter is typically constructed using piezoelectric materials that provide stable and reliable performance. It is designed for surface mount assembly and is compatible with standard reflow soldering processes. Proper impedance matching is essential for optimal filter performance. The device meets industry standards for RoHS compliance and environmental safety.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess