EN
  • EN
  • DE

B39781-AM43A-P810

Part No B39781-AM43A-P810
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159901-B39781-AM43A-P810
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B39781-AM43A-P810 CAD Model

Description

The B39781-AM43A-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are widely used in radio frequency (RF) applications to selectively filter out unwanted frequencies while allowing desired signals to pass through with minimal attenuation. This particular filter is designed for specific frequency bands, making it suitable for various communication systems.

Applications

  • Mobile Communication Systems: Used in base stations and mobile devices to filter signals in cellular networks.
  • Wireless Communication Devices: Employed in devices such as cordless phones, remote controls, and wireless sensors for signal filtering.
  • Navigation Systems: Incorporated in GPS and other navigation devices to filter the incoming signals and improve accuracy.
  • Satellite Communication: Utilized in satellite receivers and transmitters for signal conditioning.
  • RF Transceivers: Used in various RF transceivers for signal filtering purposes.

Features

  • High Selectivity: Provides excellent rejection of unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency range.
  • Compact Size: Designed for integration into small electronic devices.
  • Stable Performance: Offers consistent performance over a wide range of operating temperatures.
  • Surface Mount Device (SMD): Facilitates easy and cost-effective assembly onto printed circuit boards (PCBs).

Benefits

  • Improved Signal Quality: Filters out noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Performance: By selectively filtering signals, the overall performance of the communication system is improved.
  • Reduced Interference: Minimizes the impact of unwanted signals on the desired signal.
  • Increased Range: Lower insertion loss can lead to slightly increased communication range.
  • Miniaturization: Allows for smaller and more compact device designs.

Additional Details

The B39781-AM43A-P810 SAW filter operates at a specific frequency, which is critical for its intended application. The filter's specifications include center frequency, bandwidth, insertion loss, and attenuation characteristics. It is designed to be used in a 50-ohm impedance environment. The device is typically housed in a small surface-mount package for automated assembly. Precise details, including the exact frequency and bandwidth, can be found in the product datasheet provided by EPCOS (TDK). This filter is manufactured using advanced piezoelectric materials and fabrication techniques to ensure high performance and reliability.

You May Also Be Interested in

Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Chilisin
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Chilisin
new, original packaged
Lowest to $0.0018

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess