EN
  • EN
  • DE

B39881-B9432-M410-S01

Part No B39881-B9432-M410-S01
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047674-B39881-B9432-M410-S01
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39881-B9432-M410-S01 CAD Model

Description

Overview

The EPCOS (TDK) B39881-B9432-M410-S01 is a SAW (Surface Acoustic Wave) filter designed for RF (Radio Frequency) applications. SAW filters are used to selectively pass or reject signals of specific frequencies, playing a critical role in wireless communication systems.

Applications

  • Mobile Communication: Filters in cellular phones and base stations to isolate desired signals.
  • Wireless Networking: Used in Wi-Fi routers and devices to improve signal quality and reduce interference.
  • Navigation Systems: Employed in GPS receivers to filter out unwanted signals and enhance location accuracy.
  • Television Broadcasting: Filters in TV tuners to select specific channels.
  • Remote Control Systems: Used to filter signals for reliable remote operation.

Features

  • SAW Filter Technology: Uses surface acoustic waves to provide precise filtering.
  • Low Insertion Loss: Minimizes signal power loss within the passband.
  • High Attenuation: Effectively suppresses unwanted signals outside the passband.
  • Compact Size: Small form factor suitable for portable devices.
  • Surface Mount Device (SMD): Designed for automated assembly.
  • Stable Performance: Offers reliable performance across a range of temperatures.

Benefits

  • Improved Signal Quality: Removes unwanted noise and interference, enhancing signal clarity.
  • Enhanced Receiver Sensitivity: Allows for the detection of weaker signals.
  • Increased System Reliability: Reduces the probability of signal degradation.
  • Smaller Device Footprint: Enables the development of more compact and portable devices.
  • Reduced Assembly Costs: Surface mount design facilitates automated assembly.
  • Optimized System Performance: Ensures optimal performance in wireless communication systems.

Additional Details

The specific technical characteristics of the B39881-B9432-M410-S01, such as its center frequency, bandwidth, insertion loss, and attenuation, are crucial for selecting it for a specific application. Refer to the EPCOS (TDK) datasheet for detailed specifications. It's crucial to use proper soldering techniques when mounting the SMD component. The device is sensitive to electrostatic discharge (ESD) and should be handled with appropriate precautions. The performance of SAW filters can be affected by temperature variations; therefore, it's essential to consider the operating temperature range.

The filter is a passive component and does not require external power. The precise design and manufacturing of the piezoelectric substrate and electrode patterns determine the filter's characteristics.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess