EN
  • EN
  • DE

B39881B7669A710

Part No B39881B7669A710
Manufacturer EPCOS (TDK)
Catalog END - OF - LIFE
Description SAW Duplexer Cellular / WCDMA band V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150722-B39881B7669A710
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B39881B7669A710 CAD Model

Description

The B39881B7669A710 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are critical components in radio frequency (RF) systems, providing precise filtering to isolate desired signals and reject unwanted interference. This particular filter is tailored for use in wireless communication applications within specific frequency bands. As an 'END - OF - LIFE' product, it is important to verify its availability and consider alternative components for new designs.

Applications:

  • Mobile communication systems: Including cellular networks (GSM, CDMA, UMTS, LTE)
  • Wireless local area networks (WLAN): Commonly used in Wi-Fi (IEEE 802.11) devices.
  • Cordless phones: For filtering signals in cordless phone base stations and handsets.
  • Remote control systems: Filters signals in remote control devices.
  • IoT (Internet of Things) devices: Filtering signals in connected devices.

Features:

  • SAW Technology: Utilizes surface acoustic waves, providing sharp filter characteristics.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, maintaining signal strength.
  • High Attenuation: Offers excellent rejection of unwanted signals outside the passband.
  • Compact Size: Designed for integration into small electronic devices.
  • Stable Performance: Provides consistent performance over a range of operating temperatures.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, enhancing the clarity of received signals.
  • Increased System Reliability: Filters out unwanted signals that could degrade system performance.
  • Extended Battery Life: Low insertion loss contributes to lower power consumption in wireless devices.
  • Enhanced Communication Range: Improves signal-to-noise ratio, enabling longer-distance communication.
  • Cost-Effective Filtering: Provides a competitively priced filtering solution for RF applications.

Additional Details:

The exact frequency and bandwidth specifications for the B39881B7669A710 filter can be found in the EPCOS (TDK) datasheet. It is typically available in a surface mount package (SMD) for ease of assembly. Due to its 'END - OF - LIFE' status, designers should verify availability or consider suitable replacements for new product development. These filters are crucial in RF front-end designs where signal integrity is paramount. Consideration of the product's life cycle status is vital for long-term product support and sustainability. Proper impedance matching and circuit design are crucial for optimal filter performance.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess