EN
  • EN
  • DE

B39931-B4040-Z810 V03

Part No B39931-B4040-Z810 V03
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818527-B39931-B4040-Z810 V03
Ultra Librarian 3D Model Ultra Librarian B39931-B4040-Z810 V03 CAD Model

Description

The B39931-B4040-Z810 V03 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are essential components in radio frequency (RF) systems, designed to selectively pass desired signals while rejecting unwanted interference.

Applications:

  • Mobile communication devices (e.g., smartphones, tablets): Used for filtering RF signals in cellular bands, ensuring clear communication.
  • Wireless base stations: Employed to filter signals, enhancing network performance and capacity.
  • Satellite communication systems: Integrated into receivers and transmitters for signal conditioning and noise reduction.
  • RF modules and transceivers: Utilized in various wireless applications such as IoT devices, remote controls, and wireless sensors.
  • Navigation systems (e.g., GPS, GNSS): Applied to filter signals, improving positioning accuracy and reliability.

Features:

  • SAW filter technology: Offers high selectivity and low insertion loss for optimal RF signal processing.
  • Compact size: Designed for integration into miniaturized electronic devices.
  • High attenuation: Provides effective rejection of unwanted signals outside the passband.
  • Low insertion loss: Minimizes signal power loss, ensuring efficient signal transmission.
  • Stable performance: Delivers consistent performance across a wide range of operating temperatures and conditions.

Benefits:

  • Improved signal quality: Filters out noise and interference, resulting in clearer and more reliable signals.
  • Enhanced receiver sensitivity: Allows for the detection of weaker signals, improving communication range and reliability.
  • Reduced interference: Minimizes the impact of unwanted signals on system performance, preventing signal degradation.
  • Increased system reliability: Ensures stable and consistent performance under varying operating conditions.
  • Optimized RF performance: Enables efficient and effective RF signal processing, improving overall system performance.

Additional Details:

SAW filters like the B39931-B4040-Z810 V03 use the piezoelectric effect to convert electrical signals into mechanical waves on the surface of a crystal substrate, and then back into electrical signals. This process allows for highly precise filtering characteristics. The filter's key parameters include center frequency, bandwidth, insertion loss, and attenuation. The V03 designation may indicate a specific version or revision of the filter with particular performance characteristics or manufacturing processes.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess