B59068S1120B

Part No B59068S1120B
Manufacturer EPCOS (TDK)
Catalog Temperature Sensors - PTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer EPCOS (TDK)
Win Source Part Number 229677-B59068S1120B
Popularity Low
Supply and Demand Status Balance

Description

The B59068S1120B is a PTC thermistor designed by EPCOS (TDK). It is commonly used in various applications and has a low popularity.

You May Also Be Interested in

Vishay
THERMISTOR PTC 220 OHM 1% 0603
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 150 OHM 25% DISC / PTC Thermistor 150 Ohms Disc, 4.0mm Dia x 5.0mm W
Need more? Email Us
NXP
THERMISTOR PTC 2K OHM TO236AB / PTC Thermistor 2 kOhms TO-236-3, SC-59, SOT-23-3
Lowest to $0.9882
Vishay
THERMISTOR PTC 5K OHM 1% 0805 / PTC Thermistor 5 kOhms 0805 (2125 Metric)
Need more? Email Us
Amphenol
THERMISTOR PTC 150 OHM 5% TO220 / PTC Thermistor 150 Ohms TO-220-2
Need more? Email Us
NXP
THERMISTOR PTC 2K OHM PBCYT2 / PTC Thermistor 2 kOhms TO-226-2, TO-92-2 (TO-226AC)
Lowest to $1.4857
EPCOS (TDK)
THERMISTOR PTC 3.5K OHM 30% RAD / PTC Thermistor 3.5 kOhms Radial
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 100 OHM RADIAL / PTC Thermistor 100 Ohms Radial
Need more? Email Us
Texas Instruments
IC POWER / PTC Thermistor 47 kOhms SC-79, SOD-523
Lowest to $0.3670

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4428
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1035
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3230
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2838
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7307
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4492
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917