EN
  • EN
  • DE

B59750B120A70

Part No B59750B120A70
Manufacturer EPCOS (TDK)
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818581-B59750B120A70
Ultra Librarian 3D Model Ultra Librarian B59750B120A70 CAD Model

Description

The B59750B120A70 is a PTC (Positive Temperature Coefficient) thermistor from EPCOS (TDK) primarily utilized for overcurrent protection. These thermistors exhibit a significant increase in resistance once they exceed a defined temperature threshold, effectively limiting current flow and acting as a resettable fuse in various electronic circuits.

Applications

  • Overcurrent protection in consumer electronics: Protecting devices like TVs, DVD players, and audio equipment from damage due to excessive current.
  • Short-circuit protection in power tools: Preventing damage to power tool motors and circuitry.
  • Overload protection in lighting ballasts: Protecting lighting ballasts from overheating and failure.
  • Protection of communication lines: Safeguarding communication equipment from surges and overcurrent conditions.
  • Automotive electronics protection: Protecting automotive circuits from damage due to shorts or overloads.

Features

  • Self-resetting functionality: Automatically returns to a low-resistance state after the overcurrent condition is removed.
  • Rapid response to overcurrent events: Quickly limits current flow to protect downstream components.
  • Small form factor: Allows for easy integration into various electronic devices.
  • RoHS compliant: Meets environmental standards for restricted substances.
  • Long operational lifespan: Provides reliable protection over extended periods.

Benefits

  • Enhanced equipment reliability: Protects sensitive components from damage caused by overcurrents.
  • Reduced maintenance requirements: Eliminates the need for fuse replacement after each overcurrent event.
  • Improved safety: Prevents potential hazards associated with overcurrent conditions.
  • Cost-effective protection solution: Provides a reliable and affordable means of overcurrent protection.
  • Environmentally responsible: RoHS compliant construction.

Additional Details

The B59750B120A70's key specifications include its trip current, hold current, and maximum voltage ratings. The trip current defines the level at which the thermistor switches to a high resistance state, while the hold current specifies the maximum current it can continuously carry without tripping. The operating temperature range and resistance values at different temperatures are also important considerations for proper application. Consult the datasheet for specific values and detailed performance characteristics.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess