EN
  • EN
  • DE
  • IT

B65812N1012D001

Part No B65812N1012D001
Manufacturer EPCOS (TDK)
Catalog Bobbins (CoilFormers), Mounts, Hardware
Description BOBBIN COIL FORMER RM 8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197120-B65812N1012D001
Win Source Part Number Cross
Manufacturer EPCOS - TDK Electronics
Category Magnetics - Transformer, Inductor Components Bobbins (Coil Formers), Mounts, Hardware
Series RM8
Package Box
Product Status Active
Accessory Type Bobbin (Coil Former), Vertical
For Use With/Related Products RM
Supplier Device Package RM 8
Ultra Librarian 3D Model Ultra Librarian B65812N1012D001 CAD Model

Description

The RM8 bobbin by EPCOS - TDK Electronics is a versatile accessory designed for use with RM series transformers and inductor components.

  • Product: RM8 bobbin
  • Manufacturer: EPCOS - TDK Electronics
  • Type: Vertical bobbin (coil former)
  • Package: Box
  • Compatibility: RM series transformers and inductor components
  • Status: Active

You May Also Be Interested in

EPCOS (TDK)
Supplier Device Package RM 6
Need more? Email Us
FAIR-RITE PRODUCTS
BOBBIN COIL FORMER P
Need more? Email Us
EPCOS (TDK)
Supplier Device Package RM 8
Need more? Email Us
EPCOS (TDK)
Supplier Device Package EP 7
Need more? Email Us
EPCOS (TDK)
YOKE P 14 X 8 / Supplier Device Package P 14 x 8
Lowest to $9.0880
FAIR-RITE PRODUCTS
77 BOBBIN 3PC. ASSEMBLY
Need more? Email Us
FAIR-RITE PRODUCTS
77 BOBBIN 3PC. ASSEMBLY COATED
Need more? Email Us
EPCOS (TDK)
BOBBIN COIL FORMER RM 8
Need more? Email Us
FAIR-RITE PRODUCTS
77 BOBBIN 3PC. ASSEMBLY
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess