B72590D0050H160V9
This versatile multilayer varistor offers exceptional surge protection in a compact form factor. It is perfectly suited for circuit components vulnerable to overvoltage, ensuring device longevity and reliability.
- Applications:
- Consumer electronics
- Automotive electronics
- Industrial equipment
- Telecommunication devices
- Features and Benefits:
- Compact and low-profile design ideal for space-constrained applications
- High energy absorption capability ensuring superior protection
- Rapid response to voltage transients for effective suppression
- Wide operating temperature range for versatile use
- Additional Details:
- Voltage Rating: 160V
- Maximum Surge Current: 1,500A
- Operating Temperature: -40°C to +85°C