The AP9211SA-AL-HAC-7 is a cutting-edge piece of technology from Diodes Incorporated, renowned for its exceptional performance in power management applications. This product is part of the AP9211 family and is specifically designed to cater to the needs of modern electronic devices that require efficient charging solutions.
Key Features
- Single Cell Li+ Battery Charger: The AP9211SA-AL-HAC-7 is optimized for charging single-cell Lithium-ion (Li+) batteries, ensuring a safe and efficient charging process.
- Integrated Power MOSFET: With an integrated power MOSFET, this device provides a high level of integration, reducing external component count and simplifying the design process for engineers.
- Programmable Charging Parameters: It offers programmable charging parameters, including pre-charge, fast charge, and termination current levels, allowing for a customizable and flexible charging solution tailored to specific battery requirements.
- Thermal Regulation: The AP9211SA-AL-HAC-7 includes thermal regulation to protect against overheating during the charging process, enhancing the safety and longevity of both the charger and the battery.
- LED Status Indicator: An LED status indicator provides visual feedback on the charging status, making it easy to monitor the charging process.
- Package Type: It is available in a Halogen-Free 8-pin SOP package, which is both environmentally friendly and suitable for space-constrained applications.
Applications
The versatility of the AP9211SA-AL-HAC-7 makes it an ideal choice for a wide range of applications. It is particularly well-suited for portable electronics such as smartphones, tablets, wireless headphones, and other wearable devices that demand reliable and efficient charging solutions. Additionally, its compact size and integration features make it a preferred choice for designers looking to create sleek, high-performance gadgets.
Technical Specifications
- Input Voltage Range: 4.5V to 6.5V
- Charge Current: Programmable up to 1.2A
- Operating Ambient Temperature: -40°C to +85°C
For detailed technical information, datasheets, and support, customers are encouraged to visit Diodes Incorporated's official website or contact their customer service team.