EN
  • EN
  • DE

B78310A9602A003

Part No B78310A9602A003
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description Transformers for DC-DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011519-B78310A9602A003
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B78310A9602A003 CAD Model

Description

The B78310A9602A003 is a series of RF inductor from EPCOS (TDK) designed for various high-frequency applications. These inductors are characterized by their small size, high self-resonant frequency, and excellent Q-factor, making them suitable for use in mobile communication devices, wireless networking equipment, and other RF circuits where precise inductance values and low losses are critical.

Applications

  • Mobile phones
  • Wireless LAN devices
  • Bluetooth modules
  • RF filters
  • Matching networks
  • Impedance matching circuits

Features

  • Small size
  • High self-resonant frequency
  • Excellent Q-factor
  • Tight inductance tolerance
  • Surface mountable
  • RoHS compliant

Benefits

  • Efficient signal transmission at high frequencies
  • Minimized insertion loss
  • Stable performance over temperature
  • Reduced board space requirements
  • Ease of assembly
  • Compliance with environmental regulations

Additional Details

The B78310A9602A003 series of inductors is manufactured using advanced winding techniques and high-quality materials to ensure consistent performance and reliability. The high self-resonant frequency allows these inductors to be used in a wide range of RF applications without significant degradation of performance due to parasitic effects. The excellent Q-factor, which is a measure of the inductor's efficiency, minimizes energy loss and ensures that the signal is transmitted with minimal attenuation. EPCOS (TDK) is a leading manufacturer of passive electronic components, and their RF inductors are known for their high quality and performance. The B78310A9602A003 is typically available in a surface mount package for automated assembly on printed circuit boards. The inductance value and tolerance should be carefully considered when selecting the component for a particular application, based on the specific requirements of the RF circuit.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess