EN
  • EN
  • DE

B78476A8065A003

Part No B78476A8065A003
Manufacturer EPCOS (TDK)
Catalog Pulse Transformers
Description PULSE XFMR 1CT:1CT 350UH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Estimated Pruduction Lead Time 15 Weeks
Manufacturer EPCOS (TDK)
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Part Number B78476A8065A 3, B78476A8065A3, 495-4020-6, B78476A8065A 3, 495-4020-2, 495-4020-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912632-B78476A8065A003
Ultra Librarian 3D Model Ultra Librarian B78476A8065A003 CAD Model

Description

The B78476A8065A003 is a pulse transformer manufactured by EPCOS (TDK). It is designed for signal and data transmission, providing galvanic isolation and impedance matching in various electronic circuits. Pulse transformers are crucial components in applications such as isolated gate drivers, communication interfaces, and power supplies.

Applications

  • Isolated gate drivers for IGBTs and MOSFETs
  • Communication interfaces such as CAN, RS-485, and Ethernet
  • Flyback converters in power supplies
  • Triggering thyristors and triacs
  • Signal isolation in medical equipment

Features

  • Galvanic Isolation: Provides high voltage isolation between primary and secondary windings.
  • Turns Ratio: Specific turns ratio for impedance matching and voltage transformation.
  • Compact Design: Small footprint for space-constrained applications.
  • High Efficiency: Designed for efficient pulse transmission with minimal signal distortion.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • Enhanced Safety: Galvanic isolation ensures safety by preventing electrical shock hazards.
  • Optimized Performance: Impedance matching improves signal integrity and reduces reflections.
  • Space Savings: Compact design allows for high-density circuit layouts.
  • Reliable Operation: High efficiency and robust design ensure reliable performance.
  • Environmental Compliance: RoHS compliance contributes to environmentally friendly designs.

Additional Details

The B78476A8065A003 typically features a core material optimized for pulse applications, ensuring low core loss and high permeability. The insulation material is selected for high dielectric strength. Its operating temperature ranges from -40°C to +85°C, making it suitable for industrial environments. The transformer is designed for automated assembly using standard soldering techniques.

This pulse transformer offers a reliable and efficient solution for signal and data transmission while providing essential galvanic isolation. Its features make it ideal for use in industrial automation, power electronics, and communication systems.

You May Also Be Interested in

TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1421 $51.3945
110+ $0.9371 $103.0810
170+ $0.9078 $154.3260
230+ $0.8786 $202.0780
295+ $0.8493 $250.5435
395+ $0.7614 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess