EN
  • EN
  • DE

B82422A1333K100V 3

Part No B82422A1333K100V 3
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 713650-B82422A1333K100V 3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82422A1333K100V 3 CAD Model

Description

The B82422A1333K100V3 is a common mode choke manufactured by EPCOS (TDK). Common mode chokes are used to suppress common mode noise in electronic circuits. They are effective in reducing electromagnetic interference (EMI) and improving signal integrity.

Applications:

  • Power supplies: Used in power supplies to suppress common mode noise from the AC line.
  • Data lines: Common mode noise filtering for USB, Ethernet, and other data lines.
  • Audio equipment: Noise reduction in audio circuits to improve sound quality.
  • Motor drives: EMI suppression in motor drive systems.
  • LED lighting: Noise filtering in LED lighting applications.

Features:

  • High common mode impedance: Provides high impedance to common mode currents.
  • Low differential mode impedance: Minimizes the impact on differential mode signals.
  • Compact size: Designed for space-constrained applications.
  • High current capability: Can handle high currents without saturation.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Reduces EMI: Suppresses electromagnetic interference, ensuring compliance with regulatory standards.
  • Improves signal integrity: Enhances the quality of signals by reducing noise.
  • Enhances system performance: Improves the overall performance of electronic devices.
  • Protects sensitive electronics: Prevents damage to electronic components from noise.
  • Cost-effective solution: Offers a cost-effective solution for EMI suppression.

Additional Details:

The B82422A1333K100V3 common mode choke is designed to filter out unwanted common mode noise while allowing differential mode signals to pass through with minimal attenuation. This makes it an essential component in applications where signal integrity and EMI compliance are critical. It is commonly used in power supplies, data lines, and audio equipment to improve performance and reduce noise. EPCOS (TDK) is a trusted manufacturer known for producing high-quality chokes and inductors.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8480 $65.5440
7+ $17.9268 $125.4876
10+ $17.3666 $173.6660
14+ $16.8064 $235.2896
18+ $16.2462 $292.4316
24+ $14.5657 $349.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess