EN
  • EN
  • DE

B82432A1273K000

Part No B82432A1273K000
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description FIXED IND 27UH 245MA 1.65 MOHM / Inductor General Purpose Chip Molded Wirewound 27uH 10% 100KHz 45Q-Factor Ferrite 0.245A 1.65Ohm DCR 1812 Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Series SIMID
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 27μH
Tolerance ±10%
Current Rating 245mA
Shielding Unshielded
DC Resistance (DCR) 1.65 mOhm Max
Q @ Freq 45 @ 2.52MHz
Frequency - Self Resonant 12MHz
Operating Temperature Range -55°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package 2-SMD, J-Lead
Manufacturer Package SMD
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum) 0.126" (3.20mm)
Win Source Part Number 769562-B82432A1273K000
Popularity Medium
Supply and Demand Status Limited
Family Name B82432A
Introduction Date March 31, 2008
ECCN EAR99
Country of Origin China, Germany, Hungary
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian B82432A1273K000 CAD Model

Description

The B82432A1273K000 is a SIMID series wirewound type inductor manufactured by EPCOS (TDK).

  • Operating Temperature Range: -55°C ~ 125°C
  • Mounting: SMD
  • Current Rating: 245mA
  • Shielding: Unshielded
  • Inductance: 27μH
  • Tolerance: ±10%
  • Core Material: Ferrite
  • DC Resistance (DCR): 1.65 mOhm Max
  • Q @ Freq: 45 @ 2.52MHz
  • Self-Resonant Frequency: 12MHz
  • Test Frequency: 100kHz
  • Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
  • Height: 0.126" (3.20mm)

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess