EN
  • EN
  • DE

B82432T1182K

Part No B82432T1182K
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1602+Rohs
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 729889-B82432T1182K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82432T1182K CAD Model

Description

The EPCOS (TDK) B82432T1182K is a fixed inductor primarily designed for power supply applications, particularly within DC-DC converters and EMI filtering circuits. This inductor is a part of the B82432 series known for its robust performance and compact design, making it suitable for space-constrained applications.

Applications:

  • DC-DC Converters: Used for voltage regulation and energy storage in various power conversion circuits.
  • EMI Filtering: Reduces electromagnetic interference in electronic systems, improving signal integrity.
  • Power Supplies: Provides filtering and smoothing of output voltage in power supplies.
  • LED Lighting: Employed in LED driver circuits for efficient power management.
  • Automotive Electronics: Suitable for use in automotive applications requiring stable and reliable performance under harsh conditions.

Features:

  • Ferrite Core: Utilizes a ferrite core to enhance inductance and minimize core losses.
  • Shielded Construction: Features a shielded design to reduce electromagnetic radiation.
  • High Current Capability: Designed to handle relatively high current levels without saturation.
  • Compact Size: Its compact dimensions allow for integration into space-sensitive applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives for environmental protection.

Benefits:

  • Increased Efficiency: Low core losses contribute to improved efficiency in power conversion systems.
  • Reduced EMI: Shielding minimizes electromagnetic interference, enhancing system reliability.
  • Space Saving: Compact design allows for use in miniaturized electronic devices.
  • Reliable Performance: Stable performance under various operating conditions ensures consistent and reliable operation.
  • Environmentally Friendly: RoHS compliance supports sustainable manufacturing practices.

Additional Details:

The B82432T1182K typically has an inductance value in the microhenry range, along with a low DC resistance to minimize power dissipation. It is designed for surface mount technology (SMT), making it compatible with automated assembly processes. The operating temperature range typically spans from -40°C to +125°C. For complete electrical specifications and performance characteristics, refer to the detailed datasheet provided by EPCOS (TDK).

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6654 $59.8860
215+ $0.5460 $117.3900
330+ $0.5290 $174.5700
455+ $0.5119 $232.9145
585+ $0.4948 $289.4580
785+ $0.4437 $348.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess