EN
  • EN
  • DE

B82442A1106K000

Part No B82442A1106K000
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description SMT inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Series SIMID
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 10mH
Tolerance ±10%
Current Rating 25mA
Shielding Unshielded
DC Resistance (DCR) 120 Ohm Max
Q @ Freq 30 @ 79.6kHz
Frequency - Self Resonant 500kHz
Ratings AEC-Q200
Operating Temperature Range -55°C ~ 125°C
Test Frequency 79.6kHz
Mounting SMD
Package 2-SMD, J-Lead
Size 0.220" L x 0.197" W (5.60mm x 5.00mm)
Height - Seated (Maximum) 0.209" (5.30mm)
Win Source Part Number 1150884-B82442A1106K000
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Family Name B82442A
ECCN EAR99
Country of Origin China, Germany, Hungary
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian B82442A1106K000 CAD Model

Description

The B82442A1106K000 is a common mode choke manufactured by EPCOS (TDK). This component is designed to suppress common mode noise in electronic circuits.

Applications

  • Suppression of common mode noise in power lines
  • Filtering of noise in signal lines
  • Reduction of electromagnetic interference (EMI)
  • Power supply filtering
  • Audio equipment noise reduction

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • High current capability
  • RoHS compliant

Benefits

  • Effective suppression of common mode noise
  • Improved signal integrity
  • Reduced EMI emissions
  • Enhanced system performance
  • Compliance with EMC standards

Additional Details

The B82442A1106K000 common mode choke features two identical windings on a single core. This configuration allows it to effectively block common mode currents while allowing differential mode currents to pass through relatively unimpeded. Important specifications include the inductance, rated current, and operating frequency range. The choke's performance is dependent on the frequency of the noise being suppressed. Refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal noise suppression. This part is listed as END-OF-LIFE, so availability may be limited, and replacements should be considered.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess