The B82496C3101J is a fixed inductor manufactured by EPCOS (TDK), designed for various applications where a specific inductance value is required. It provides reliable and consistent performance in circuits needing filtering, impedance matching, or energy storage.
Applications:
- Power supply filtering
- RF signal processing
- DC-DC conversion
- EMI suppression
- Resonant circuits
Features:
- Precise inductance value
- Compact size
- High current carrying capability
- Low DC resistance
- RoHS compliant
Benefits:
- Effective noise filtering
- Stable performance in various operating conditions
- Efficient energy storage
- Reduced power loss
- Environmentally friendly
Technical Specifications:
While detailed specifications vary, typical parameters include:
- Inductance: Specified at 100uH.
- Tolerance: Typically ±5%.
- Rated Current: Dependent on the design, generally several Amperes.
- DC Resistance: Low resistance for minimal power dissipation.
- Self-Resonant Frequency (SRF): Optimized for high-frequency applications.
- Operating Temperature: Usually between -40°C and +125°C.
- Core Material: Often utilizes ferrite for improved performance.
The B82496C3101J inductor provides reliable inductance for different electronic applications. Its compact design, high current capability, and RoHS compliance make it a suitable option for modern electronic designs that require both performance and environmental consideration.