EN
  • EN
  • DE
  • IT

B82496C3150J

Part No B82496C3150J
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description FIXED IND 15NH 420MA 400 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 15nH
Tolerance ±5%
Current Rating 420mA
DC Resistance (DCR) 400 mOhm Max
Q @ Freq 14 @ 100MHz
Frequency - Self Resonant 4.5GHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 150°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.035" (0.90mm)
Win Source Part Number 000155-B82496C3150J
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B82496C3150J CAD Model

Description

Product Overview

The B82496C3150J is a versatile inductor known for its superior electrical properties and extensive application range. This part is crafted to meet the demands of complex electronic assemblies with precision.

Features and Benefits

  • High inductive capability with low tolerance
  • Optimized for both high and low frequency applications
  • Excellent mechanical stability
  • Reduces core losses

Applications

  • Audio equipment
  • Computer hardware
  • Consumer electronics
  • Electric vehicle controls

A robust choice for a variety of electronic circuits, the B82496C3150J ensures optimal functionality and efficiency.

You May Also Be Interested in

Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.0220
Delta Electronics
FIXED IND 180NH 400MA 640MOHM SM
Lowest to $0.1167
Murata Electronics North America
EMC
Lowest to $0.1029
Delta Electronics
FIXED IND 330NH 310MA 1.4OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.4398
Wurth Electronics Inc
FIXED IND
Lowest to $0.7529
Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.0197
Bourns Inc.
FIXED IND 56NH 200MA 970MOHM SMD
Need more? Email Us
Taiyo Yuden
FIXED IND 47UH 205MA 920MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.2183 $65.4900
725+ $0.1792 $129.9200
1,120+ $0.1735 $194.3200
1,545+ $0.1679 $259.4055
1,995+ $0.1624 $323.9880
2,670+ $0.1456 $388.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,200 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess