EN
  • EN
  • DE

B82559A7103A25

Part No B82559A7103A25
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description Inductor Power Shielded Wirewound 10uH 7% 10KHz Ferrite 24A 0.00255Ohm DCR Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Nonstandard
Composition Wirewound
Core Material Ferrite
DC Current 24 A
DC Resistance (DCR) 2.2 mΩ
Depth 23.5 mm
Height 12.85 mm
Height - Seated (Max) 12.8524 mm
Inductance 10 µH
Inductance Tolerance 7 %
Length 25.3 mm
Max DC Current 24 A
Max Operating Temperature 130 °C
Military Standard Not
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Saturation Current 24 A
Schedule B 8504500000
Self Resonant Frequency 1 MHz
Shielding Shielded
Termination SMD/SMT
Test Frequency 10 kHz
Tolerance 7 %
Weight 21.999995 g
Width 23.495 mm
Win Source Part Number 1148063-B82559A7103A25
Categories Fixed Inductors
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B82559A7103A25 CAD Model

Description

This electronic component is a fixed inductor belonging to the product family of EPCOS (TDK).

  • Win Source Part Number: 1148063-B82559A7103A25
  • Package: Bulk
  • Termination: SMD/SMT
  • Length: 25.3 mm
  • Inductance: 10 µH
  • Tolerance: 7 percent
  • Test Frequency: 10 kHz
  • Core Material: Ferrite
  • Self-Resonant Frequency: 1 MHz
  • DC Current: 24 A
  • Height - Seated (Max): 12.8524 mm
  • Weight: 21.999995 g
  • Number of Pins: 2
  • Width: 23.495 mm
  • Supply and Demand Status: Limited
  • DC Resistance (DCR): 2.2 mΩ
  • Case/Package: Nonstandard
  • Maximum DC Current: 24 A
  • Mount: Surface Mount
  • RoHS Compliant: Yes
  • Radiation Hardening: Not Applicable
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 130 °C

It has a Win Source Part Number of 1148063-B82559A7103A25 and is packaged in bulk. The termination is SMD/SMT, and the length is 25.3 mm. The inductance is 10 µH, with a tolerance of 7 percent. The test frequency is 10 kHz, and the core material is ferrite. The self-resonant frequency is 1 MHz, and the DC current is 24 A. The height - seated (max) is 12.8524 mm, and the weight is 21.999995 g. The number of pins is 2, and the width is 23.495 mm. However, the supply and demand status is limited. The DC resistance (DCR) is 2.2 mΩ, and the case/package is nonstandard. The maximum DC current is 24 A, and the mount is surface mount. This product is RoHS compliant, and the radiation hardening is not applicable. The minimum operating temperature is -40 °C, and the maximum operating temperature is 130 °C.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4860 $59.8880
19+ $6.1424 $116.7056
30+ $5.9505 $178.5150
41+ $5.7585 $236.0985
52+ $5.5666 $289.4632
70+ $4.9908 $349.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess