EN
  • EN
  • DE

EZ0-A90XSMD

Part No EZ0-A90XSMD
Manufacturer EPCOS (TDK)
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058144-EZ0-A90XSMD
Categories OEM Parts(C-E)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EZ0-A90XSMD CAD Model

Description

The EZ0-A90XSMD is a common mode choke manufactured by EPCOS (TDK). It is a surface-mount device designed to suppress common mode noise in electronic circuits. Common mode chokes are used to filter out unwanted electromagnetic interference (EMI) that can disrupt the performance of sensitive electronic equipment.

Applications

  • Power line filtering
  • USB data lines
  • Signal lines in communication equipment
  • Industrial control systems
  • Consumer electronics

Features

  • Inductance: Check datasheet for specific inductance value (typically in the mH range).
  • Rated Current: Specified maximum current the choke can handle. Refer to datasheet.
  • DC Resistance: Low DC resistance to minimize signal loss.
  • Operating Temperature Range: Wide operating temperature range for various environments.
  • Package: Surface Mount Device (SMD) for automated assembly.
  • RoHS Compliant: Lead-free construction.

Benefits

  • Effective Noise Suppression: Attenuates common mode noise to improve signal integrity.
  • Compact Size: Surface mount design saves board space.
  • Easy Assembly: Compatible with automated assembly processes.
  • Reliable Performance: EPCOS (TDK) components are known for their reliability.
  • Protects Sensitive Circuits: Prevents noise from interfering with sensitive electronic components.

Additional Details

The EZ0-A90XSMD common mode choke is constructed with two identical windings on a single core. This configuration allows it to effectively cancel out common mode currents while allowing differential mode signals to pass through with minimal attenuation. The specific inductance value and rated current will determine the choke's performance characteristics at different frequencies. It is crucial to consult the EPCOS (TDK) datasheet for detailed electrical and mechanical specifications before using this choke in a design. The datasheet will provide information on the impedance characteristics, insertion loss, and other parameters necessary for proper circuit design. The part is designed for reflow soldering processes commonly used in PCB assembly. Correct soldering profile must be followed to avoid damaging the component.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,959 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess