EN
  • EN
  • DE

P1215-A120A62

Part No P1215-A120A62
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 265458-P1215-A120A62
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1215-A120A62 CAD Model

Description

The P1215-A120A62 is a surge arrester from EPCOS (TDK). It is designed to protect electronic equipment from voltage surges caused by lightning strikes or other transient voltage events. Surge arresters are essential components in protecting sensitive electronic devices from damage.

Applications:

  • Power Supplies: Provides surge protection for power supply inputs, safeguarding against voltage spikes.
  • Telecommunications Equipment: Protects communication lines and equipment from lightning-induced surges.
  • Industrial Electronics: Protects industrial control systems and equipment from transient voltage events.
  • Renewable Energy Systems: Surge protection for solar panels and wind turbines.
  • Consumer Electronics: Protects household appliances and electronic devices from power surges.

Features:

  • High Surge Current Capability: Designed to handle large surge currents without failing.
  • Fast Response Time: Quickly clamps the voltage to protect sensitive components.
  • Low Capacitance: Minimizes interference with high-frequency signals.
  • RoHS Compliant: Complies with environmental regulations.
  • Compact Size: Allows for easy integration into electronic devices.

Benefits:

  • Protects Electronic Equipment: Prevents damage to sensitive electronic components from voltage surges.
  • Reduces Downtime: Minimizes equipment failure and downtime due to surge events.
  • Enhances System Reliability: Improves the overall reliability and lifespan of electronic systems.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection.
  • Easy Integration: Can be easily integrated into existing circuit designs.

The P1215-A120A62 is typically a gas discharge tube (GDT). It is characterized by its ability to withstand high surge currents and its fast response time. These arresters work by providing a low-impedance path for the surge current to ground, diverting it away from sensitive components. This type of surge arrester is particularly effective in protecting against high-energy surges.Always consult the official datasheet from EPCOS (TDK) for detailed specifications, including surge current ratings, breakdown voltage, and other relevant parameters. This information is essential for ensuring proper application and optimal protection in your specific system.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess