EN
  • EN
  • DE

PTC955

Part No PTC955
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 283525-PTC955
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTC955 CAD Model

Description

The PTC955, manufactured by EPCOS (TDK), is a positive temperature coefficient (PTC) thermistor primarily used for overcurrent protection and self-regulating heating applications. PTC thermistors are ceramic semiconductor resistors that exhibit a large, abrupt increase in resistance when their temperature exceeds a certain level, providing a self-limiting effect.

Applications

  • Overcurrent Protection in Power Supplies: Protects power supplies from overload and short-circuit conditions.
  • Motor Starting Circuits: Used as a solid-state replacement for starting capacitors in fractional horsepower motors.
  • Self-Regulating Heaters: Maintains a constant temperature in applications such as automotive cabin heaters, glue guns, and dehumidifiers.
  • Overload Protection for Loudspeakers: Protects loudspeaker drivers from excessive power dissipation.
  • Lighting Ballasts: Used for preheating filaments in fluorescent lamps.

Features

  • Positive Temperature Coefficient (PTC): Resistance increases sharply with temperature, providing a self-limiting effect.
  • Self-Resetting: Automatically returns to its low-resistance state once the overcurrent or overtemperature condition is removed.
  • Solid-State Construction: Offers high reliability and long lifespan compared to traditional fuses or thermostats.
  • Compact Size: Allows for easy integration into space-constrained electronic circuits.
  • High Inrush Current Capability: Can withstand high inrush currents during startup without tripping.

Benefits

  • Enhanced Circuit Protection: Provides reliable overcurrent and overtemperature protection, preventing damage to sensitive components.
  • Reduced Downtime: Self-resetting capability eliminates the need for manual reset or replacement after a fault.
  • Improved Reliability: Solid-state construction ensures long-term reliability and consistent performance.
  • Simplified Circuit Design: Easy to integrate into existing circuits due to its simple two-terminal configuration.
  • Energy Efficiency: Self-regulating heating capability allows for efficient temperature control in heating applications.

The EPCOS (TDK) PTC955 is a versatile component offering robust overcurrent protection and self-regulating heating capabilities. Its self-resetting nature and solid-state construction make it suitable for a wide variety of applications. Always refer to the official datasheet for specific electrical characteristics, such as switching temperature, resistance values, and voltage ratings, to ensure proper application and performance. Its application depends on its specific electrical characteristics as provided by EPCOS (TDK) documentation.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess