EN
  • EN
  • DE

PTC980

Part No PTC980
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 283526-PTC980
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTC980 CAD Model

Description

The PTC980, manufactured by EPCOS (TDK), is a positive temperature coefficient (PTC) thermistor. This component is designed primarily for overcurrent protection and self-regulating heating applications. It's a ceramic semiconductor resistor that exhibits a sharp increase in resistance when its temperature exceeds a certain threshold, providing a self-limiting effect that protects circuits and components.

Applications

  • Overcurrent Protection: Used in power supplies to prevent damage from excessive current flow.
  • Motor Starting Circuits: Provides a solid-state alternative to traditional starting capacitors for fractional horsepower motors.
  • Self-Regulating Heaters: Used in applications requiring constant temperature, such as automotive cabin heaters and glue guns.
  • Transformer Overload Protection: Protects transformers from overheating due to overload conditions.
  • Telecommunications Equipment: Provides overcurrent protection in line cards and other telecom circuits.

Features

  • Positive Temperature Coefficient (PTC): Resistance increases significantly with temperature, providing a self-limiting function.
  • Self-Resetting: Automatically returns to its low-resistance state when the overcurrent or overtemperature condition is removed.
  • Solid-State Construction: Offers high reliability and long lifespan compared to traditional fuses or thermostats.
  • Compact Size: Allows for easy integration into small electronic circuits.
  • High Inrush Current Withstand: Can handle high inrush currents during startup without tripping prematurely.

Benefits

  • Effective Circuit Protection: Provides reliable overcurrent and overtemperature protection, safeguarding sensitive components.
  • Reduced Downtime: The self-resetting feature eliminates the need for manual intervention or replacement after a fault, minimizing downtime.
  • Enhanced Reliability: Solid-state construction ensures long-term reliability and consistent performance.
  • Simplified Design: Easy to integrate into existing circuits thanks to its simple two-terminal configuration.
  • Energy Efficient: In self-regulating heating applications, provides efficient temperature control.

The EPCOS (TDK) PTC980 is a robust and versatile component for overcurrent protection and self-regulating heating. Its self-resetting capability and solid-state design make it suitable for a wide range of applications. It is crucial to consult the official datasheet for specific electrical characteristics such as trip current, hold current, voltage rating, and resistance values before use in a specific application. Proper application and performance depend on understanding these detailed electrical parameters.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess