EN
  • EN
  • DE

TEN5-1222

Part No TEN5-1222
Manufacturer Traco Power
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Traco Power
Win Source Part Number 364514-TEN5-1222
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN5-1222 CAD Model

Description

The TEN5-1222 is a high-performance 5-Watt DC/DC converter module manufactured by Traco Power. It is designed to provide a regulated dual output voltage from a DC input, making it suitable for a wide range of applications where isolation and voltage conversion are required. The '1222' indicates a 12V input and dual 12V output.

Applications

  • Industrial Automation: Powering sensors, actuators, and control circuits.
  • Instrumentation: Providing isolated power to measurement equipment.
  • Telecommunications: Providing isolated power for network devices.
  • Mobile Equipment: Powering portable devices and systems.
  • Medical Devices: Providing isolated power for sensitive medical equipment, ensuring patient safety.

Features

  • 5-Watt Output Power: Delivers sufficient power for various electronic circuits.
  • 2:1 Input Voltage Range: Accommodates a wide range of input voltage fluctuations.
  • 1500 VDC I/O Isolation: Provides electrical isolation between input and output, enhancing safety and reducing noise.
  • Regulated Output: Ensures a stable and consistent output voltage, even with variations in input voltage or load.
  • Short-Circuit Protection: Protects the converter and connected circuits from damage due to short circuits.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations, ensuring it's free from hazardous substances.

Benefits

  • Stable Power Supply: Provides a consistent and regulated output voltage.
  • Electrical Isolation: Enhances safety and reduces noise in sensitive circuits.
  • Wide Input Voltage Range: Simplifies design and reduces the need for additional components.
  • Robust Protection Features: Protects the converter and connected circuits from damage.
  • Compact Design: Saves valuable board space and allows for easy integration.

Technical Specifications:

  • Input Voltage Range: 9-18 VDC
  • Output Voltage: ±12 VDC
  • Output Current: ±208 mA
  • Isolation Voltage: 1500 VDC
  • Operating Temperature Range: -40°C to +85°C
  • Efficiency: Up to 85%
  • Package: SIP (Single In-line Package)

The TEN5-1222 DC/DC converter module is a reliable and efficient solution for providing isolated and regulated power in a wide range of applications. Its robust design and comprehensive protection features make it a preferred choice for engineers and manufacturers seeking dependable performance in demanding environments.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess