EN
  • EN
  • DE

PTCT1550

Part No PTCT1550
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 283531-PTCT1550
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTCT1550 CAD Model

Description

The PTCT1550 is a leaded disk-type Positive Temperature Coefficient (PTC) thermistor from EPCOS (TDK). These thermistors are designed for overcurrent protection and self-regulating heating applications. They are characterized by a large increase in resistance when their temperature exceeds a certain threshold, effectively limiting the current flow in the circuit they protect.

Applications

  • Overcurrent protection in telecommunications equipment
  • Overload protection in power supplies
  • Self-regulating heaters
  • Protection of motors and transformers
  • Inrush current limiting in various electronic circuits

Features

  • Positive temperature coefficient (PTC) characteristics
  • Self-resetting overcurrent protection
  • Leaded disk form factor for through-hole mounting
  • High surge current capability
  • Wide operating voltage range
  • RoHS compliant

Benefits

  • Provides reliable overcurrent protection without fuse replacement
  • Reduces downtime due to overcurrent faults
  • Allows for automatic recovery after a fault condition is cleared
  • Can withstand high surge currents without damage
  • Suitable for a wide range of applications
  • Meets environmental regulations

Additional Details

The PTCT1550 thermistors operate on the principle that their resistance increases significantly when their temperature exceeds the switching temperature. This self-heating effect limits the current flowing through the circuit, protecting sensitive components from damage. The device returns to its low resistance state once the fault condition is removed and the thermistor cools down. The exact specifications, such as tripping current, voltage ratings, and resistance values, depend on the specific model within the PTCT1550 series. It is crucial to consult the datasheet for detailed electrical characteristics, temperature coefficients, and mechanical dimensions for each specific part number to ensure proper application and reliable performance.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess