EN
  • EN
  • DE
  • IT

S07J230GS3

Part No S07J230GS3
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 303639-S07J230GS3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S07J230GS3 CAD Model

Description

The S07J230GS3 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK), designed to provide robust transient voltage suppression. It effectively protects sensitive electronic components against voltage surges and spikes caused by lightning, power line disturbances, electrostatic discharge (ESD), and other transient events. The varistor rapidly clamps the voltage to a safe level, preventing damage to downstream components.

Applications

  • Power supplies: Ensures the reliable operation of power supplies by protecting against voltage transients.
  • Industrial equipment: Safeguards industrial control systems, machinery, and automation equipment.
  • Consumer electronics: Provides surge protection for televisions, computers, appliances, and other consumer devices.
  • Telecommunications: Protects communication lines, network devices, and telecommunications equipment.
  • Lighting systems: Prevents damage to LED drivers and other components in lighting applications.

Features

  • High surge current capability: Designed to withstand significant surge currents without degradation.
  • Fast response time: Quickly clamps overvoltages, minimizing the risk of damage to protected components.
  • Wide operating voltage range: Suitable for use in a variety of applications with different voltage levels.
  • RoHS compliant: Meets environmental regulations and is free from hazardous substances.
  • Compact size: Allows for easy integration into existing electronic designs.

Benefits

  • Increased equipment reliability: Minimizes the risk of equipment failure due to voltage surges.
  • Reduced downtime: Prevents costly downtime associated with equipment damage from overvoltage events.
  • Cost-effective protection: Provides a cost-efficient means of protecting valuable electronic components.
  • Enhanced safety: Improves the safety of electronic devices by preventing voltage-related hazards.
  • Compliance with industry standards: Supports compliance with regulatory requirements for surge protection.

Technical Specifications

The S07J230GS3 features a varistor voltage of 230V. The 'S07' likely refers to the physical size of the component, and the 'GS3' is a specific designation within the S07J230 series, possibly indicating a particular characteristic or performance level. For detailed specifications, including surge current capability, clamping voltage, and other critical parameters, it's essential to consult the official EPCOS (TDK) datasheet. This varistor is commonly employed in applications where reliable and rapid overvoltage protection is paramount for ensuring the longevity and proper operation of electronic devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $9.1636
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1225
SII Semiconductor Corporation
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Samsung
Need more? Email Us
AMCC
Need more? Email Us
Samsung
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess