EN
  • EN
  • DE

S14K550E2

Part No S14K550E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185371-S14K550E2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S14K550E2 CAD Model

Description

The S14K550E2 is a varistor from EPCOS (TDK) designed to provide transient voltage surge suppression. It's a voltage-dependent resistor that protects electronic circuits from damage caused by voltage spikes from sources such as lightning strikes, inductive load switching, and ESD events.

Applications

  • Power supplies
  • Surge protection devices
  • Consumer electronics
  • Industrial equipment
  • Telecom applications

Features

  • High surge current handling capability
  • Fast response time to transient overvoltages
  • Compact size
  • RoHS compliant
  • UL Recognized

Benefits

  • Provides reliable protection against voltage surges
  • Extends the lifespan of electronic equipment
  • Reduces downtime and maintenance costs
  • Enhances the safety of electronic products

Additional Details

The S14K550E2 has a varistor voltage of 890 VDC and 550 VRMS. The maximum surge current capability depends on the pulse waveform and the number of applied pulses. The 'S14' indicates a disk size of approximately 14 mm. The 'E2' suffix most likely designates the lead spacing or specific packaging details. It's critical to refer to the datasheet for specific surge current ratings, clamping voltage characteristics, and other electrical parameters to ensure proper selection for your application.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 620V 12KA DISC 20MM
Lowest to $40.5971
EPCOS (TDK)
VARISTOR 390V 8KA DISC 20MM
Lowest to $0.3402
EPCOS (TDK)
VARISTOR 150V 6.5KA DISC 20MM
Need more? Email Us
Amotech
Varistor Surface Mount 0402
Lowest to $0.0062
EPCOS (TDK)
VARISTOR 240V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 680V 20KA DISC 27.5MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 360V 3.5KA DISC 10MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,350 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess