EN
  • EN
  • DE

S1S60020F00A1

Part No S1S60020F00A1
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 305059-S1S60020F00A1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1S60020F00A1 CAD Model

Description

The S1S60020F00A1, manufactured by EPCOS (TDK), is a surface acoustic wave (SAW) filter. These filters are crucial components in various wireless communication systems for their ability to selectively pass or reject specific frequencies, ensuring signal integrity and minimizing interference.

Applications:

  • Mobile Communication Systems: Used in mobile phones and base stations to filter unwanted signals and improve receiver sensitivity.
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and devices to enhance signal quality and reduce interference in the 2.4 GHz and 5 GHz bands.
  • Remote Control Systems: Integrated into remote controls and receivers to provide reliable and interference-free communication.
  • Automotive Systems: Utilized in keyless entry systems and other wireless applications within vehicles.
  • ISM Band Applications: Suitable for various applications in the Industrial, Scientific, and Medical (ISM) bands, such as wireless sensors and monitoring systems.

Features:

  • High Selectivity: Provides excellent filtering characteristics, effectively attenuating unwanted signals and noise.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency band, ensuring optimal signal strength.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly on printed circuit boards (PCBs).
  • Compact Size: Offers a small footprint, making it suitable for space-constrained applications.
  • High Stability: Maintains consistent performance over a wide range of operating temperatures.

Benefits:

  • Improved Signal Quality: Enhances the clarity and strength of signals in wireless communication systems.
  • Reduced Interference: Minimizes the impact of unwanted signals and noise, leading to more reliable performance.
  • Enhanced Receiver Sensitivity: Improves the ability of receivers to detect weak signals.
  • Simplified Design: Provides a convenient and efficient filtering solution, simplifying the design process.
  • Cost-Effective: Offers a competitive filtering solution for a wide range of applications.

Additional Details:

SAW filters like the S1S60020F00A1 operate by converting electrical signals into mechanical surface acoustic waves on a piezoelectric substrate. These waves propagate along the surface of the substrate and are then converted back into electrical signals at the output. The specific design of the filter determines the frequencies that are passed or rejected.

The S1S60020F00A1 is typically characterized by its center frequency, bandwidth, insertion loss, and attenuation. These parameters define the filter's performance in specific applications. It's crucial to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper integration and optimal performance within the intended system. Proper impedance matching and PCB layout are important factors for SAW filter performance. This component is built to RoHS standards, ensuring environmental compliance by restricting the use of hazardous materials in its construction.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess