EN
  • EN
  • DE

SNF05K175E2

Part No SNF05K175E2
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 336162-SNF05K175E2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SNF05K175E2 CAD Model

Description

The SNF05K175E2 is a surge arrester manufactured by EPCOS (TDK). It's designed to protect sensitive electronic equipment from transient overvoltages caused by lightning strikes, power surges, and electrostatic discharge (ESD). This component is part of the SNF series, known for its compact size and robust performance in surge protection applications.

Applications:

  • Telecommunication equipment
  • Industrial electronics
  • Consumer electronics
  • Power supplies
  • Data lines protection

Features:

  • Compact size
  • High surge current capability
  • Fast response time
  • Low capacitance
  • RoHS compliant

Benefits:

  • Protection against transient overvoltages
  • Improved reliability of electronic equipment
  • Reduced downtime and maintenance costs
  • Compliance with safety standards
  • Easy integration into existing circuits

Additional Details:

The SNF05K175E2 is characterized by its voltage rating, surge current capability, and capacitance. The voltage rating specifies the maximum continuous voltage that the arrester can withstand without triggering. The surge current capability indicates the maximum surge current that the device can safely handle without being damaged. The low capacitance ensures that the arrester has minimal impact on the signal integrity of high-speed data lines. This component typically operates by clamping the voltage to a safe level when a surge event occurs, diverting the excess current away from the protected circuitry. The clamping voltage is a critical parameter that determines the level of protection provided. The SNF05K175E2 is often used in conjunction with other protection components, such as fuses and transient voltage suppression (TVS) diodes, to provide comprehensive surge protection. It is important to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance. This includes derating the surge current capability based on the number of surges expected during the device's lifetime and considering the operating temperature range. The SNF05K175E2 offers a cost-effective solution for enhancing the reliability and longevity of electronic equipment by safeguarding against harmful transient overvoltages.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess