EN
  • EN
  • DE

SNF10K420

Part No SNF10K420
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 336171-SNF10K420
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNF10K420 CAD Model

Description

The SNF10K420 is a surge arrester manufactured by EPCOS (TDK). It is designed to protect sensitive electronic equipment from transient overvoltages caused by events such as lightning strikes, power surges, and electrostatic discharge (ESD). This component belongs to the SNF series, which is known for its compact size and reliable surge protection in various applications.

Applications:

  • Telecommunication Equipment
  • Industrial Electronics
  • Consumer Electronics
  • Power Supplies
  • Data Line Protection

Features:

  • Compact Size
  • High Surge Current Capability
  • Fast Response Time
  • Low Capacitance
  • RoHS Compliant

Benefits:

  • Protection Against Transient Overvoltages
  • Improved Reliability of Electronic Equipment
  • Reduced Downtime and Maintenance Costs
  • Compliance with Industry Standards
  • Easy Integration into Circuit Designs

Additional Details:

The SNF10K420 operates by clamping the voltage to a safe level during a surge event, diverting the excess current away from the protected circuitry. The key parameters include its voltage rating, which determines the maximum continuous voltage that the arrester can withstand without triggering, and its surge current capability, which indicates the maximum current it can safely handle during a surge event without being damaged. Low capacitance is crucial to minimize signal distortion, especially in high-speed data lines. The '10K' likely refers to a surge current rating, while '420' likely relates to the voltage rating of the device. It is often used in conjunction with other protection components, such as fuses and transient voltage suppression (TVS) diodes, to provide comprehensive surge protection. For optimal performance, it's crucial to consult the manufacturer's specifications, including derating the surge current capability based on the expected number of surge events and the operating temperature range. Proper grounding and PCB layout are also essential for effective surge protection. The SNF10K420 provides a cost-effective solution for safeguarding electronic systems against the damaging effects of transient overvoltages.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess