EN
  • EN
  • DE

10.0000MHZ

Part No 10.0000MHZ
Manufacturer Epson Company
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP-4
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 743446-10.0000MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10.0000MHZ CAD Model

Description

The 10.0000MHz crystal oscillator from Epson Company is a precision timing device crucial for a wide array of electronic applications. Crystal oscillators provide a stable and accurate frequency signal, essential for synchronizing operations within digital circuits and systems.

Applications

  • Microprocessors and Microcontrollers: Providing the clock signal for processing operations.
  • Real-Time Clocks (RTCs): Ensuring accurate timekeeping in various devices.
  • Communication Equipment: Stabilizing frequencies in transmitters and receivers.
  • Frequency Synthesizers: Serving as a reference for generating other frequencies.
  • Digital Signal Processing (DSP): Timing for data sampling and processing.

Features

  • High Frequency Stability: Maintains a consistent output frequency over a range of operating conditions.
  • Low Jitter: Minimizes timing variations in the output signal, ensuring reliable operation.
  • Compact Size: Allows for integration into space-constrained applications.
  • Low Power Consumption: Efficient operation suitable for battery-powered devices.
  • Fundamental or Overtone Mode: Operates in either fundamental or overtone mode depending on the application requirements.

Benefits

  • Accurate Timing: Enables precise and reliable operation of electronic systems.
  • Improved Performance: Reduces errors and timing-related issues in digital circuits.
  • Enhanced Stability: Maintains consistent performance across temperature and voltage variations.
  • Simplified Design: Provides a ready-to-use timing solution, reducing design complexity.
  • Long-Term Reliability: Ensures stable operation over the lifespan of the device.

Additional Details

This crystal oscillator typically consists of a quartz crystal, an oscillator circuit, and output buffering. The quartz crystal vibrates at its resonant frequency when an electrical signal is applied, generating a stable output signal. The oscillator circuit amplifies and sustains the crystal's oscillation, while the output buffering provides a clean and stable signal to the load. Specifications include frequency tolerance, frequency stability over temperature, aging, load capacitance, and drive level. It's commonly available in various packages such as SMD (Surface Mount Device) for automated assembly.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess