EN
  • EN
  • DE

13.560000MHZ

Part No 13.560000MHZ
Manufacturer Epson Company
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 750944-13.560000MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 13.560000MHZ CAD Model

Description

The Epson Company 13.560000MHz crystal oscillator is a precision timing component used in a wide array of electronic devices. This crystal provides a stable and accurate frequency source, ensuring reliable operation of the host system. The 13.56 MHz frequency is commonly used in Near Field Communication (NFC) and Radio-Frequency Identification (RFID) applications.

Applications:

  • NFC devices (smartphones, payment terminals)
  • RFID readers and tags
  • Real-time clocks (RTCs)
  • Microcontroller clock sources
  • Wireless communication devices
  • Industrial control systems

Features:

  • Precise Frequency: Provides a highly accurate 13.560000MHz output.
  • Stable Operation: Maintains frequency stability over a wide temperature range.
  • Low Power Consumption: Efficiently operates with minimal power.
  • Compact Size: Small form factor for integration into various devices.
  • High Reliability: Designed for long-term, dependable performance.
  • Quartz Crystal: Utilizes a high-quality quartz crystal for frequency stability.

Benefits:

  • Accurate Timing: Ensures precise timing for reliable system operation.
  • Consistent Performance: Provides stable frequency output under varying conditions.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Easy Integration: Small size simplifies integration into electronic designs.
  • Long-Term Reliability: High-quality components ensure long-lasting performance.

Additional Details:

This crystal oscillator is a fundamental component in systems requiring accurate timing. The 13.56 MHz frequency is particularly relevant for NFC and RFID technologies, facilitating contactless communication and identification. Stability is characterized by parts per million (PPM) over a specified temperature range. Package type (e.g., surface mount, through-hole) and load capacitance are important considerations for proper circuit integration.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8759 $63.0072
18+ $6.4634 $116.3412
28+ $6.2613 $175.3164
39+ $6.0591 $236.3049
50+ $5.8570 $292.8500
66+ $5.2506 $346.5396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess