EN
  • EN
  • DE

RX6110SA

Part No RX6110SA
Manufacturer Epson Company
Catalog Electronic Wholesale
Description REAL TIME CLOCK MODULE (SPI & I2C-Bus)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SOP14
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 756245-RX6110SA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RX6110SA CAD Model

Description

The RX6110SA is a Real-Time Clock (RTC) module manufactured by Epson. It's designed to provide accurate timekeeping in a variety of electronic devices, even when the main power is turned off.

Applications:

  • Consumer electronics: Used in digital cameras, audio players, and other portable devices to maintain the correct time and date.
  • Industrial equipment: Employed in data loggers, process controllers, and other industrial devices requiring accurate time synchronization.
  • Point-of-sale (POS) systems: Provides accurate time stamping for transactions.
  • Automotive electronics: Used in car navigation systems and other automotive applications.
  • Medical devices: Ensures accurate timekeeping for patient monitoring and diagnostic equipment.

Features:

  • Low power consumption: Minimizes battery drain, extending the life of battery-powered devices.
  • I2C interface: Enables easy communication with a microcontroller.
  • Automatic leap year compensation: Automatically adjusts for leap years, ensuring accurate timekeeping over long periods.
  • Alarm function: Allows for setting alarms to trigger events at specific times.
  • Timer function: Provides a timer function for measuring elapsed time.
  • Wide operating voltage range: Offers flexibility in various application scenarios.

Benefits:

  • Accurate timekeeping: Provides reliable time and date information.
  • Low power operation: Extends battery life in portable devices.
  • Easy integration: Simplifies system design with its I2C interface.
  • Reliable performance: Operates reliably in a wide range of environments.
  • Reduced development time: Speeds up development with its built-in functions.

The RX6110SA is a small, surface-mount device that is easy to integrate into a variety of electronic systems. It uses a quartz crystal oscillator to provide a stable and accurate time base. The device also includes a built-in backup battery switchover circuit that automatically switches to a backup battery when the main power is lost.

The RX6110SA is a cost-effective and reliable solution for adding real-time clock functionality to a wide range of electronic devices. Its low power consumption, accurate timekeeping, and easy integration make it an ideal choice for battery-powered and embedded applications.

Moreover, Epson's commitment to quality ensures that the RX6110SA maintains its accuracy and reliability over its lifespan. This reliability is particularly crucial in applications where precise timekeeping is essential for critical operations, such as data logging and process control. By providing a consistent and accurate time reference, the RX6110SA helps to ensure the integrity and dependability of the entire system.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess