EN
  • EN
  • DE

SG-615PCW100.0000MB:PURESN

Part No SG-615PCW100.0000MB:PURESN
Manufacturer Epson Company
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 749175-SG-615PCW100.0000MB:PURESN
Ultra Librarian 3D Model Ultra Librarian SG-615PCW100.0000MB:PURESN CAD Model

Description

The SG-615PCW100.0000MB:PURESN, manufactured by Epson Company, is a crystal oscillator designed for precision timing applications. It provides a stable and accurate clock signal, which is essential for the proper functioning of various electronic devices. The "100.0000MB" indicates a frequency of 100 MHz. The ':PURESN' suffix likely refers to a specific performance or production characteristic.

Applications

  • Microcontrollers: Provides a stable clock signal for microcontrollers to execute instructions accurately.
  • Real-time clocks (RTC): Serves as the timing source for accurate timekeeping.
  • Communication devices: Used in networking equipment, such as routers and switches, for precise data transmission.
  • Audio/Video equipment: Provides clock signals for audio and video processing.
  • Industrial control systems: Ensures accurate timing in industrial automation and control applications.

Features

  • 100 MHz frequency: Provides a stable 100 MHz clock signal.
  • High frequency stability: Maintains a consistent frequency over a wide temperature range and voltage variations.
  • Low jitter: Minimizes timing variations, ensuring reliable operation of connected devices.
  • Small package size: Compact footprint for integration into space-constrained designs.
  • Low power consumption: Efficient operation for battery-powered and energy-sensitive applications.
  • Surface mount technology (SMT): Designed for easy and automated assembly.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Accurate timing: Ensures precise and reliable operation of electronic devices.
  • Stable performance: Maintains consistent frequency under varying conditions.
  • Reduced timing errors: Low jitter minimizes timing-related problems.
  • Easy integration: Small package size and SMT design simplify assembly.
  • Extended battery life: Low power consumption contributes to longer battery runtime.

Additional Details

The SG-615PCW100.0000MB:PURESN oscillator operates typically at a supply voltage of 3.3V or 5V, depending on the specific model. The frequency stability is usually specified in parts per million (ppm) over a certain temperature range, such as ±50 ppm from -40°C to +85°C. The low jitter performance helps to maintain signal integrity in high-speed digital circuits. The compact package size allows for use in applications where board space is limited. The surface mount design is suitable for automated assembly processes, reducing manufacturing costs. The device is RoHS compliant, meaning it does not contain hazardous substances, such as lead, mercury, or cadmium. Crystal oscillators are essential components in many electronic systems where accurate and stable timing is required.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess